Bourns, Inc. Trimmer Potentiometers PVG5A502C03R00

Description
PVG, SMT top adj cermet trimmer,5K
Request a Quote Datasheet
Description
PVG, SMT top adj cermet trimmer,5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6696682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696682
Trimmer Potentiometers 6696682
PVG, SMT top adj cermet trimmer,5K

PVG, SMT top adj cermet trimmer,5K

Supplier's Site
Trimmer Potentiometers - 1674758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674758
Trimmer Potentiometers 1674758
PVG, SMT top adj cermet trimmer,5K

PVG, SMT top adj cermet trimmer,5K

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG5A502C03R00
1090773-PVG5A502C03R00
Trimmer Potentiometers - PVG5A502C03R00 1090773-PVG5A502C03R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090773-PVG5A502C03R 00 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 5k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: PVG5 Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.138" Face x 0.201" H (4.80mm x 3.50mm x 5.10mm) Alternative Parts (Cross-Reference): TSM43YJ502K; TSM4YJ502KR05; SM4TW502; SM-4EW502; ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Bourns Inc.
Win Source Part Number: 1090773-PVG5A502C03R00
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 5k
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: PVG5
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.189" x 0.138" Face x 0.201" H (4.80mm x 3.50mm x 5.10mm)
Alternative Parts (Cross-Reference): TSM43YJ502K; TSM4YJ502KR05; SM4TW502; SM-4EW502;
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PVG5A502C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A502C03R00
0.25W Trimmer Potentiometer 80-PVG5A502C03R00
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: PVG5A502C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A502C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: PVG5A502C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A502C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-2672-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2672-2-ND
Trimmer Potentiometers 490-2672-2-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2672-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2672-1-ND
Trimmer Potentiometers 490-2672-1-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2672-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2672-6-ND
Trimmer Potentiometers 490-2672-6-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - PVG5A502C03R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG5A502C03R00
Trimmer Potentiometers PVG5A502C03R00
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns - 34AK1604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns
34AK1604
Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns 34AK1604
RES, TRIMMER, 5K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 5K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns - 13AC5416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns
13AC5416
Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns 13AC5416
RES, TRIMMER, 5K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 5K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5A502C03R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5A502C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A502C03R00
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6696682 1090773-PVG5A502C03R00 80-PVG5A502C03R00 490-2672-2-ND PVG5A502C03R00 34AK1604 PVG5A502C03R00
Product Name Trimmer Potentiometers Trimmer Potentiometers - PVG5A502C03R00 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Res, Trimmer, 5K, Top Adjust, 10%; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data