Bourns, Inc. 500 OHM 0.25W Trimmer Potentiometer PVG5A501C03R00

Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: PVG5A501C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A501C03R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: PVG5A501C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A501C03R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.25W Trimmer Potentiometer - 80-PVG5A501C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-PVG5A501C03R00
500 OHM 0.25W Trimmer Potentiometer 80-PVG5A501C03R00
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: PVG5A501C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A501C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: PVG5A501C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A501C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 445962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445962
Trimmer Potentiometers 445962
Bourns PVG5A501C03R00

Bourns PVG5A501C03R00

Supplier's Site
Trimmer Potentiometers - 490-2671-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2671-6-ND
Trimmer Potentiometers 490-2671-6-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2671-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2671-1-ND
Trimmer Potentiometers 490-2671-1-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2671-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2671-2-ND
Trimmer Potentiometers 490-2671-2-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns - 34AK1603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns
34AK1603
Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns 34AK1603
RES, TRIMMER, 500R, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 500R, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns - 13AC5414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns
13AC5414
Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns 13AC5414
RES, TRIMMER, 500R, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 500R, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-PVG5A501C03R00 445962 490-2671-6-ND 34AK1603
Product Name 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Res, Trimmer, 500R, Top Adjust, 10%; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers