Bourns, Inc. Trimmer Potentiometers PVG5A203C03R00

Description
PVG, SMT top adj cermet trimmer,20K
Request a Quote Datasheet
Description
PVG, SMT top adj cermet trimmer,20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6696694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696694
Trimmer Potentiometers 6696694
PVG, SMT top adj cermet trimmer,20K

PVG, SMT top adj cermet trimmer,20K

Supplier's Site
Trimmer Potentiometers - 6696694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696694P
Trimmer Potentiometers 6696694P
PVG, SMT top adj cermet trimmer,20K

PVG, SMT top adj cermet trimmer,20K

Supplier's Site
Trimmer Potentiometers - 1674761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674761
Trimmer Potentiometers 1674761
PVG, SMT top adj cermet trimmer,20K

PVG, SMT top adj cermet trimmer,20K

Supplier's Site
Trimmer Potentiometers - 490-2667-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2667-6-ND
Trimmer Potentiometers 490-2667-6-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2667-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2667-2-ND
Trimmer Potentiometers 490-2667-2-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2667-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2667-1-ND
Trimmer Potentiometers 490-2667-1-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PVG5A203C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A203C03R00
0.25W Trimmer Potentiometer 80-PVG5A203C03R00
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG5A203C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A203C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG5A203C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A203C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1006846-PVG5A203C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1006846-PVG5A203C03R00
Win Source Part Number: 1006846-PVG5A203C03R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2667-2,490-2667- 1,PVG5A203C01R00,490 -2667-6 Base Product Number: PVG5A

Win Source Part Number: 1006846-PVG5A203C03R00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PVG5
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 490-2667-2,490-2667-1,PVG5A203C01R00,490-2667-6
Base Product Number: PVG5A

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5A203C03R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5A203C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A203C03R00
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site
Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns - 34AK1601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns
34AK1601
Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns 34AK1601
RES, TRIMMER, 20K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 20K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns - 13AC5407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns
13AC5407
Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns 13AC5407
RES, TRIMMER, 20K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 20K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6696694 6696694P 490-2667-6-ND 80-PVG5A203C03R00 1006846-PVG5A203C03R00 PVG5A203C03R00 34AK1601
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, 20K, Top Adjust, 10%; Trimpot Type Bourns
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details