Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A203A01R00

Description
Win Source Part Number: 1383228-PVG5A203A01R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Standard Package: 250 pcs Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PVG5A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383228-PVG5A203A01R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Standard Package: 250 pcs Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PVG5A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1383228-PVG5A203A01R00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1383228-PVG5A203A01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1383228-PVG5A203A01R00
Win Source Part Number: 1383228-PVG5A203A01R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Standard Package: 250 pcs Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PVG5A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383228-PVG5A203A01R00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PVG5
Termination Style: J Lead
Package: Tape & Reel
Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
Standard Package: 250 pcs
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: PVG5A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Trimmer Potentiometers - 490-2215-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2215-2-ND
Trimmer Potentiometers 490-2215-2-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PVG5A203A01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A203A01R00
0.25W Trimmer Potentiometer 80-PVG5A203A01R00
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG5A203A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A203A01R00 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: PVG5A203A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A203A01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1383228-PVG5A203A01R00 490-2215-2-ND 80-PVG5A203A01R00
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer
Technology / Construction Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD7376AN1M - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Linear Potentiometers - 04-1270-0016 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details