Bourns, Inc. Trimmer Potentiometers - PVG5A202C03R00 PVG5A202C03R00

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1090772-PVG5A202C03R 00 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.138" Face x 0.201" H (4.80mm x 3.50mm x 5.10mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1090772-PVG5A202C03R 00 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.138" Face x 0.201" H (4.80mm x 3.50mm x 5.10mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG5A202C03R00
1090772-PVG5A202C03R00
Trimmer Potentiometers - PVG5A202C03R00 1090772-PVG5A202C03R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090772-PVG5A202C03R 00 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.138" Face x 0.201" H (4.80mm x 3.50mm x 5.10mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1090772-PVG5A202C03R00
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2k
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.189" x 0.138" Face x 0.201" H (4.80mm x 3.50mm x 5.10mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 6696688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696688
Trimmer Potentiometers 6696688
PVG, SMT top adj cermet trimmer,2K

PVG, SMT top adj cermet trimmer,2K

Supplier's Site
Trimmer Potentiometers - 1674760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674760
Trimmer Potentiometers 1674760
PVG, SMT top adj cermet trimmer,2K

PVG, SMT top adj cermet trimmer,2K

Supplier's Site
0.25W Trimmer Potentiometer - 80-PVG5A202C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A202C03R00
0.25W Trimmer Potentiometer 80-PVG5A202C03R00
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: PVG5A202C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A202C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: PVG5A202C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A202C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-2666-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2666-1-ND
Trimmer Potentiometers 490-2666-1-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2666-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2666-6-ND
Trimmer Potentiometers 490-2666-6-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2666-2-ND
Trimmer Potentiometers 490-2666-2-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns - 34AK1600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns
34AK1600
Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns 34AK1600
RES, TRIMMER, 2K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 2K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns - 13AC5405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns
13AC5405
Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns 13AC5405
RES, TRIMMER, 2K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 2K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5A202C03R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5A202C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A202C03R00
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - PVG5A202C03R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG5A202C03R00
Trimmer Potentiometers PVG5A202C03R00
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1090772-PVG5A202C03R00 6696688 80-PVG5A202C03R00 490-2666-1-ND 34AK1600 PVG5A202C03R00 PVG5A202C03R00
Product Name Trimmer Potentiometers - PVG5A202C03R00 Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Res, Trimmer, 2K, Top Adjust, 10%; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details