Bourns, Inc. 0.25W Trimmer Potentiometer PVG5A103C03R00

Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-PVG5A103C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A103C03R00
0.25W Trimmer Potentiometer 80-PVG5A103C03R00
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6696691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696691
Trimmer Potentiometers 6696691
PVG, SMT top adj cermet trimmer,10K

PVG, SMT top adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 6696691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696691P
Trimmer Potentiometers 6696691P
PVG, SMT top adj cermet trimmer,10K

PVG, SMT top adj cermet trimmer,10K

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG5A103C03R00
847774-PVG5A103C03R00
Trimmer Potentiometers - PVG5A103C03R00 847774-PVG5A103C03R00
Manufacturer: Bourns Inc. Win Source Part Number: 847774-PVG5A103C03R0 0 Series: PVG5 Features: 10 kOhms Trimmer Potentiometer 11.0 Turn Package: Reel - TR Family Name: PVG5A Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: PVG5A103C01R00, 490-2661-6, 490-2661-1, 490-2661-2

Manufacturer: Bourns Inc.
Win Source Part Number: 847774-PVG5A103C03R00
Series: PVG5
Features: 10 kOhms Trimmer Potentiometer 11.0 Turn
Package: Reel - TR
Family Name: PVG5A
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: PVG5A103C01R00, 490-2661-6, 490-2661-1, 490-2661-2

Buy Now Datasheet
Trimmer Potentiometers - 490-2661-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2661-6-ND
Trimmer Potentiometers 490-2661-6-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2661-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2661-2-ND
Trimmer Potentiometers 490-2661-2-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2661-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2661-1-ND
Trimmer Potentiometers 490-2661-1-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5A103C03R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5A103C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A103C03R00
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - PVG5A103C03R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG5A103C03R00
Trimmer Potentiometers PVG5A103C03R00
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns - 13AC5395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns
13AC5395
Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns 13AC5395
RES, TRIMMER, 10K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 10K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns - 34AK1596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns
34AK1596
Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns 34AK1596
RES, TRIMMER, 10K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 10K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 10K, Top Adjust, 10% Rohs Compliant Bourns - 48AK5662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 10K, Top Adjust, 10% Rohs Compliant Bourns
48AK5662
Res, Trimmer, 10K, Top Adjust, 10% Rohs Compliant Bourns 48AK5662
RES, TRIMMER, 10K, TOP ADJUST, 10% ROHS COMPLIANT: YES

RES, TRIMMER, 10K, TOP ADJUST, 10% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-PVG5A103C03R00 6696691 6696691P 847774-PVG5A103C03R00 490-2661-6-ND PVG5A103C03R00 PVG5A103C03R00 13AC5395 48AK5662
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - PVG5A103C03R00 Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Res, Trimmer, 10K, Top Adjust, 10%; Trimpot Type Bourns Res, Trimmer, 10K, Top Adjust, 10% Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers