Bourns, Inc. 0.25W Trimmer Potentiometer PVG5A103C03B00

Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-PVG5A103C03B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A103C03B00
0.25W Trimmer Potentiometer 80-PVG5A103C03B00
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03B00 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103C03B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103C03B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - PVG5A103C03B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
PVG5A103C03B00-ND
Trimmer Potentiometers PVG5A103C03B00-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.25W, Multi Turn, Smt; Trimpot Type Bourns - 13AC5394 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, Multi Turn, Smt; Trimpot Type Bourns
13AC5394
Trimmer, 10K, 0.25W, Multi Turn, Smt; Trimpot Type Bourns 13AC5394
TRIMMER, 10K, 0.25W, MULTI TURN, SMT; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, MULTI TURN, SMT; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-PVG5A103C03B00 PVG5A103C03B00-ND 13AC5394
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 10K, 0.25W, Multi Turn, Smt; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data