TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG5A103A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A103A01R00 can be used for catalog matching and distributor lookup.
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-PVG5A103A01R00 | 490-2209-2-ND |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers |
| Resistance Range | 10000 ohms | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Cermet |