Bourns, Inc. Trimmer Potentiometers PVG5A102C03R00

Description
Bourns PVG5A102C03R00
Request a Quote Datasheet
Description
Bourns PVG5A102C03R00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6696685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696685
Trimmer Potentiometers 6696685
Bourns PVG5A102C03R00

Bourns PVG5A102C03R00

Supplier's Site
Trimmer Potentiometers - 6696685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696685P
Trimmer Potentiometers 6696685P
Bourns PVG5A102C03R00

Bourns PVG5A102C03R00

Supplier's Site
Trimmer Potentiometers - 1674759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674759
Trimmer Potentiometers 1674759
Bourns PVG5A102C03R00

Bourns PVG5A102C03R00

Supplier's Site
Trimmer Potentiometers - 490-2660-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2660-2-ND
Trimmer Potentiometers 490-2660-2-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2660-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2660-6-ND
Trimmer Potentiometers 490-2660-6-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2660-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2660-1-ND
Trimmer Potentiometers 490-2660-1-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PVG5A102C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG5A102C03R00
0.25W Trimmer Potentiometer 80-PVG5A102C03R00
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: PVG5A102C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A102C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: PVG5A102C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A102C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Trimmer, 1K, Top Adjust, 10%; Trimpot Type Bourns - 34AK1595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 1K, Top Adjust, 10%; Trimpot Type Bourns
34AK1595
Res, Trimmer, 1K, Top Adjust, 10%; Trimpot Type Bourns 34AK1595
RES, TRIMMER, 1K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 1K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Pot, 1Kohm, 0.25W, Smd; Trimpot Type Bourns - 13AC5393 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, 1Kohm, 0.25W, Smd; Trimpot Type Bourns
13AC5393
Trimmer Pot, 1Kohm, 0.25W, Smd; Trimpot Type Bourns 13AC5393
TRIMMER POT, 1KOHM, 0.25W, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

TRIMMER POT, 1KOHM, 0.25W, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - PVG5A102C03R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG5A102C03R00
Trimmer Potentiometers PVG5A102C03R00
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5A102C03R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5A102C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A102C03R00
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6696685 6696685P 490-2660-2-ND 80-PVG5A102C03R00 34AK1595 PVG5A102C03R00 PVG5A102C03R00
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Res, Trimmer, 1K, Top Adjust, 10%; Trimpot Type Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details