The Bourns PVG5A100C03R00 is a surface mount trimmer potentiometer featuring a top adjustment design. It has a total resistance value of 100 ohms with a tolerance of ±10%. This multiturn trimmer offers 12 effective turns for precise adjustments and is constructed with a cermet element, ensuring durability and reliability. The operating temperature range is from -55 to +125 °C, making it suitable for various applications. The device is RoHS compliant and can be soldered using forced hot air, convection, IR, or vapor phase methods. This trimmer is designed to meet EIA/EIAJ/IPC/VECI SMD standards, making it a viable option for engineers looking for a compact and efficient trimmer potentiometer for their projects.
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: PVG5A101C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A101C03R00 can be used for catalog matching and distributor lookup.
RES, TRIMMER, 100R, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes
RES, TRIMMER, 100R, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 490-2659-6-ND | 80-PVG5A101C03R00 | 34AK1594 |
| Product Name | Trimmer Potentiometers | 100 OHM 0.25W Trimmer Potentiometer | Res, Trimmer, 100R, Top Adjust, 10%; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 100 ohms | 100 ohms |