Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A100C03R00

Description
Win Source Part Number: 1316102-PVG5A100C03R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PVG5A
Request a Quote Datasheet
Description
Win Source Part Number: 1316102-PVG5A100C03R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PVG5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1316102-PVG5A100C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1316102-PVG5A100C03R00
Win Source Part Number: 1316102-PVG5A100C03R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVG5 Termination Style: J Lead Package: Tape & Reel Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PVG5A

Win Source Part Number: 1316102-PVG5A100C03R00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PVG5
Termination Style: J Lead
Package: Tape & Reel
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: PVG5A

Buy Now Datasheet
Trimmer Potentiometers - 490-2658-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2658-1-ND
Trimmer Potentiometers 490-2658-1-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2658-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2658-2-ND
Trimmer Potentiometers 490-2658-2-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2658-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2658-6-ND
Trimmer Potentiometers 490-2658-6-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 13AC5389 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
13AC5389
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 13AC5389
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1316102-PVG5A100C03R00 490-2658-1-ND 13AC5389
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers