TRIMMER 100K OHM 0.25W SMD Product overview: PVG3K104C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3K104C01R00 can be used for catalog matching and distributor lookup.
TRIMMER 100K OHM 0.25W Z-BEND
TRIMMER 100K OHM 0.25W Z-BEND
100 kOhms 0.25W, 1/4W Z-Bend Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
TRIMMER - SMD 3MM SQ ST CERMET K-WING
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-PVG3K104C01R00 | 118-PVG3K104C01R00DKR-ND | 52AC6143 |
| Product Name | SMD 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Smd 3Mm Sq St Cermet K-Wing Bourns |
| Resistance Range | 100000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Cermet | Cermet |