Bourns, Inc. Trimmer Potentiometers PVG3G205C01R00

Description
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - PVG3G205C01R00CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
PVG3G205C01R00CT-ND
Trimmer Potentiometers PVG3G205C01R00CT-ND
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - PVG3G205C01R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
PVG3G205C01R00DKR-ND
Trimmer Potentiometers PVG3G205C01R00DKR-ND
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - PVG3G205C01R00TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
PVG3G205C01R00TR-ND
Trimmer Potentiometers PVG3G205C01R00TR-ND
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PVG3G205C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG3G205C01R00
0.25W Trimmer Potentiometer 80-PVG3G205C01R00
TRIMMER 2M OHM 0.25W GW TOP ADJ Product overview: PVG3G205C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3G205C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 2M OHM 0.25W GW TOP ADJ Product overview: PVG3G205C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3G205C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2M, 1Turn, Smd; Track Resistance Bourns - 18AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2M, 1Turn, Smd; Track Resistance Bourns
18AC0152
Trimmer, Pot, 2M, 1Turn, Smd; Track Resistance Bourns 18AC0152
TRIMMER, POT, 2M, 1TURN, SMD; Track Resistance:2Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2M, 1TURN, SMD; Track Resistance:2Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PVG3G205C01R00CT-ND 80-PVG3G205C01R00 18AC0152
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer, Pot, 2M, 1Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details