Bourns, Inc. 0.25W Trimmer Potentiometer PVG3G103C01R00

Description
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: PVG3G103C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3G103C01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: PVG3G103C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3G103C01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 34AK1590, is a surface mount device with a resistance value of 10 kOhm and a power rating of 0.25W. It features a single-turn adjustment mechanism and is constructed with a cermet element. The device is designed to meet the EIA/EIAJ/IPC/VECI SMD standard trimmer footprint, measuring 3 mm square. It is available in various pin styles, including J-hook, gull-wing, and reverse gull-wing. The operating temperature range is from -55 °C to +125 °C, and it is RoHS compliant. The trimmer can be pre-adjusted to specific positions, including clockwise, counter-clockwise, or a standard 50% position. The product is suitable for applications requiring precise resistance adjustments in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 34AK1590, is a surface mount device with a resistance value of 10 kOhm and a power rating of 0.25W. It features a single-turn adjustment mechanism and is constructed with a cermet element. The device is designed to meet the EIA/EIAJ/IPC/VECI SMD standard trimmer footprint, measuring 3 mm square. It is available in various pin styles, including J-hook, gull-wing, and reverse gull-wing. The operating temperature range is from -55 °C to +125 °C, and it is RoHS compliant. The trimmer can be pre-adjusted to specific positions, including clockwise, counter-clockwise, or a standard 50% position. The product is suitable for applications requiring precise resistance adjustments in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-PVG3G103C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG3G103C01R00
0.25W Trimmer Potentiometer 80-PVG3G103C01R00
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: PVG3G103C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3G103C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: PVG3G103C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3G103C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 445957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445957
Trimmer Potentiometers 445957
Bourns PVG3G103C01R00

Bourns PVG3G103C01R00

Supplier's Site
Trimmer Potentiometers - 490-6995-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-6995-2-ND
Trimmer Potentiometers 490-6995-2-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-6995-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-6995-6-ND
Trimmer Potentiometers 490-6995-6-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-6995-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-6995-1-ND
Trimmer Potentiometers 490-6995-1-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns - 18AC0144 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns
18AC0144
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns 18AC0144
TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C;RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns - 13AC5373 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns
13AC5373
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns 13AC5373
TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns - 34AK1590 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns
34AK1590
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns 34AK1590
TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG3G103C01R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG3G103C01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG3G103C01R00
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-PVG3G103C01R00 445957 490-6995-2-ND 18AC0144 13AC5373 PVG3G103C01R00
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Turn Single Resistor Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers