TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: PVG3A502C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A502C01R00 can be used for catalog matching and distributor lookup.
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, POT, 5K, 1TURN, SMD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes
TRIMMERS POT, 5KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes
TRIMMERS POT, 5KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes
TRIMMER 5K OHM 0.25W J LEAD TOP
TRIMMER 5K OHM 0.25W J LEAD TOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-PVG3A502C01R00 | 445956 | 490-2655-2-ND | 18AC0138 | 34AK1587 | PVG3A502C01R00 | PVG3A502C01R00 |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 5K, 1Turn, Smd; Track Resistance Bourns | Trimmers Pot, 5Kohm, 0.25W, Smd; Trimpot Type Bourns | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single Turn | Single Resistor | Single Resistor | Single Turn |