Bourns, Inc. Trimmer Potentiometers PVG3A501C01R00

Description
Bourns PVG3A501C01R00
Request a Quote Datasheet
Description
Bourns PVG3A501C01R00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 445954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445954
Trimmer Potentiometers 445954
Bourns PVG3A501C01R00

Bourns PVG3A501C01R00

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG3A501C01R00
1090768-PVG3A501C01R00
Trimmer Potentiometers - PVG3A501C01R00 1090768-PVG3A501C01R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090768-PVG3A501C01R 00 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.142" x 0.134" Face x 0.079" H (3.60mm x 3.40mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1090768-PVG3A501C01R00
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.142" x 0.134" Face x 0.079" H (3.60mm x 3.40mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-PVG3A501C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-PVG3A501C01R00
500 OHM 0.25W Trimmer Potentiometer 80-PVG3A501C01R00
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: PVG3A501C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A501C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: PVG3A501C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A501C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-2654-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2654-6-ND
Trimmer Potentiometers 490-2654-6-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2654-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2654-1-ND
Trimmer Potentiometers 490-2654-1-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2654-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2654-2-ND
Trimmer Potentiometers 490-2654-2-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Bourns - 18AC0137 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Bourns
18AC0137
Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Bourns 18AC0137
TRIMMER, POT, 500R, 1TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns - 34AK1586 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns
34AK1586
Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns 34AK1586
TRIMMERS POT, 500 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 500 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns - 13AC5366 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns
13AC5366
Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns 13AC5366
TRIMMERS POT, 500 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 500 OHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG3A501C01R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG3A501C01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG3A501C01R00
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - PVG3A501C01R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG3A501C01R00
Trimmer Potentiometers PVG3A501C01R00
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 445954 1090768-PVG3A501C01R00 80-PVG3A501C01R00 490-2654-6-ND 18AC0137 34AK1586 PVG3A501C01R00 PVG3A501C01R00
Product Name Trimmer Potentiometers Trimmer Potentiometers - PVG3A501C01R00 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 500R, 1Turn, Smd; Track Resistance Bourns Trimmers Pot, 500 Ohm, 0.25W, Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Configuration Single Turn Single Resistor Single Resistor Single Turn
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data