Bourns, Inc. 0.25W Trimmer Potentiometer PVG3A205C01R00

Description
TRIMMER 2M OHM 0.25W J LEAD TOP Product overview: PVG3A205C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A205C01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 2M OHM 0.25W J LEAD TOP Product overview: PVG3A205C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A205C01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer SMD 3mm Square Single-Turn Cermet J-Hook from Bourns is a surface mount potentiometer designed for precise adjustments in electronic circuits. It features a compact 3mm square footprint that complies with EIA/EIAJ/IPC/VECI SMD standards, making it suitable for various applications. The device is available in J-hook and gull-wing pin styles, providing flexibility in mounting options. This trimmer potentiometer has a power rating of 0.25W at 70°C and offers a mechanical rotation angle of 250° ± 10¬8. It is available in multiple resistance values ranging from 10 ohms to 2M ohms, with a tolerance of ±20%. The temperature coefficient of resistance (TCR) is ±150 ppm/°C, ensuring stable performance across a wide operating temperature range of -55°C to +125°C. The product is RoHS compliant and features a metal cover for thermal protection and heat transfer. It is designed for reflow soldering and can withstand various environmental conditions, including humidity, vibration, and shock. This trimmer potentiometer is ideal for applications requiring fine-tuning and reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Trimmer SMD 3mm Square Single-Turn Cermet J-Hook from Bourns is a surface mount potentiometer designed for precise adjustments in electronic circuits. It features a compact 3mm square footprint that complies with EIA/EIAJ/IPC/VECI SMD standards, making it suitable for various applications. The device is available in J-hook and gull-wing pin styles, providing flexibility in mounting options. This trimmer potentiometer has a power rating of 0.25W at 70°C and offers a mechanical rotation angle of 250° ± 10¬8. It is available in multiple resistance values ranging from 10 ohms to 2M ohms, with a tolerance of ±20%. The temperature coefficient of resistance (TCR) is ±150 ppm/°C, ensuring stable performance across a wide operating temperature range of -55°C to +125°C. The product is RoHS compliant and features a metal cover for thermal protection and heat transfer. It is designed for reflow soldering and can withstand various environmental conditions, including humidity, vibration, and shock. This trimmer potentiometer is ideal for applications requiring fine-tuning and reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-PVG3A205C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG3A205C01R00
0.25W Trimmer Potentiometer 80-PVG3A205C01R00
TRIMMER 2M OHM 0.25W J LEAD TOP Product overview: PVG3A205C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A205C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 2M OHM 0.25W J LEAD TOP Product overview: PVG3A205C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A205C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-2652-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2652-1-ND
Trimmer Potentiometers 490-2652-1-ND
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2652-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2652-2-ND
Trimmer Potentiometers 490-2652-2-ND
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2652-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2652-6-ND
Trimmer Potentiometers 490-2652-6-ND
2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Smd 3Mm Sq St Cermet J-Hook Bourns - 13AC5363 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet J-Hook Bourns
13AC5363
Trimmer Smd 3Mm Sq St Cermet J-Hook Bourns 13AC5363
TRIMMER - SMD 3MM SQ ST CERMET J-HOOK

TRIMMER - SMD 3MM SQ ST CERMET J-HOOK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-PVG3A205C01R00 490-2652-1-ND 13AC5363
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Smd 3Mm Sq St Cermet J-Hook Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 2.00E6 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers