Bourns, Inc. 0.25W Trimmer Potentiometer PVG3A202C01R00

Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: PVG3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A202C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: PVG3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A202C01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-PVG3A202C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PVG3A202C01R00
0.25W Trimmer Potentiometer 80-PVG3A202C01R00
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: PVG3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A202C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: PVG3A202C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A202C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 490-2649-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2649-2-ND
Trimmer Potentiometers 490-2649-2-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2649-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2649-1-ND
Trimmer Potentiometers 490-2649-1-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2649-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2649-6-ND
Trimmer Potentiometers 490-2649-6-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445952
Trimmer Potentiometers 445952
Bourns PVG3A202C01R00

Bourns PVG3A202C01R00

Supplier's Site
Trimmer Potentiometers - PVG3A202C01R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PVG3A202C01R00
Trimmer Potentiometers PVG3A202C01R00
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns - 18AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns
18AC0132
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns 18AC0132
TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns - 34AK1582 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns
34AK1582
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns 34AK1582
TRIMMERS POT, 2KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 2KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns - 13AC5360 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns
13AC5360
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns 13AC5360
TRIMMERS POT, 2KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

TRIMMERS POT, 2KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG3A202C01R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG3A202C01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG3A202C01R00
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-PVG3A202C01R00 490-2649-2-ND 445952 PVG3A202C01R00 18AC0132 34AK1582 PVG3A202C01R00
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Bourns Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details