The Bourns PVG3 Series Trimmer Potentiometer, part number 34AK1579, features a total resistance value of 10 kOhm and a power rating of 0.25W. This surface mount device is designed for single-turn applications and utilizes a cermet element for durability. It has a mechanical rotation angle of 250 ± 10° and is available in a top adjustment style. The operating temperature range for this component is -55 to +125 °C, making it suitable for a variety of environments. Additionally, it is RoHS compliant, ensuring it meets environmental standards. The trimmer potentiometer is tested for thermal protection and can be soldered using reflow or soldering iron methods.
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: PVG3A103C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG3A103C01R00 can be used for catalog matching and distributor lookup.
Potentiometer Trimmer J hook SMD 3mm 10K
Potentiometer Trimmer J hook SMD 3mm 10K
Potentiometer Trimmer J hook SMD 3mm 10K
TRIMMER 10K OHM 0.25W J LEAD TOP
TRIMMER 10K OHM 0.25W J LEAD TOP
TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PVG3 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C;RoHS Compliant: Yes
TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes
TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PVG3 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 490-2644-1-ND | 80-PVG3A103C01R00 | 1814466P | 1814432 | PVG3A103C01R00 | PVG3A103C01R00 | 18AC0127 | 13AC5355 |
| Product Name | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns | Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD); Solder | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |