Bourns, Inc. Trimmer Potentiometers PVC6D105C01B00

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Ceramic 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Ceramic 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 490-2720-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2720-ND
Trimmer Potentiometers 490-2720-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Ceramic 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Ceramic 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1349500-PVC6D105C01B00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1349500-PVC6D105C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1349500-PVC6D105C01B00
Win Source Part Number: 1349500-PVC6D105C01B 00 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: PVC6 Termination Style: PC Pins Package: Bulk Size / Dimension: Square - 0.272" x 0.272" Face (6.90mm x 6.90mm) Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Ceramic Resistance: 1 mOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: PVC6D Product Status: Obsolete

Win Source Part Number: 1349500-PVC6D105C01B00
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: PVC6
Termination Style: PC Pins
Package: Bulk
Size / Dimension: Square - 0.272" x 0.272" Face (6.90mm x 6.90mm)
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Ceramic
Resistance: 1 mOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: PVC6D
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 490-2720-ND 1349500-PVC6D105C01B00
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0038 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439607 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details