Bourns, Inc. SMD 0.1W Trimmer Potentiometer PVA2A474A01R00

Description
TRIMMER 470K OHM 0.1W SMD Product overview: PVA2A474A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVA2A474A01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 470K OHM 0.1W SMD Product overview: PVA2A474A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVA2A474A01R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W Trimmer Potentiometer - 80-PVA2A474A01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Trimmer Potentiometer
80-PVA2A474A01R00
SMD 0.1W Trimmer Potentiometer 80-PVA2A474A01R00
TRIMMER 470K OHM 0.1W SMD Product overview: PVA2A474A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVA2A474A01R00 can be used for catalog matching and distributor lookup.

TRIMMER 470K OHM 0.1W SMD Product overview: PVA2A474A01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVA2A474A01R00 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - PVA2A474A01R00
1090754-PVA2A474A01R00
Trimmer Potentiometers - PVA2A474A01R00 1090754-PVA2A474A01R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090754-PVA2A474A01R 00 Packaging: Cut Reel Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 470k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: PVA2 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.108" x 0.087" Face x 0.032" H (2.75mm x 2.20mm x 0.80mm) Alternative Parts (Cross-Reference): PVA2A474A01B00; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1090754-PVA2A474A01R00
Packaging: Cut Reel
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 470k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: PVA2
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.108" x 0.087" Face x 0.032" H (2.75mm x 2.20mm x 0.80mm)
Alternative Parts (Cross-Reference): PVA2A474A01B00;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIMMER 470K OHM 0.1W SMD - 103-PVA2A474A01R00 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 470K OHM 0.1W SMD
103-PVA2A474A01R00
TRIMMER 470K OHM 0.1W SMD 103-PVA2A474A01R00
TRIMMER 470K OHM 0.1W SMD

TRIMMER 470K OHM 0.1W SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-PVA2A474A01R00 1090754-PVA2A474A01R00 103-PVA2A474A01R00
Product Name SMD 0.1W Trimmer Potentiometer Trimmer Potentiometers - PVA2A474A01R00 TRIMMER 470K OHM 0.1W SMD
Technology / Construction Cermet Cermet; Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Potentiometer Type Digital Potentiometer
Resistance Range 470000 ohms 470000 ohms
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data