Manufacturer: Bourns Inc.
Win Source Part Number: 931103-PV60K4032R2
Series: PV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 118-PV60K4032R2TR, 118-PV60K4032R2DKR, 118-PV60K4032R2CT
PV SERIES 60V 4032 PKG
VARISTOR, MOV, 165V, 4032 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 931103-PV60K4032R2 | PV60K4032R2 | 71AH5528 |
| Product Name | TVS - TVS - Varistors, MOVs - PV60K4032R2 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 165V, 4032 Rohs Compliant Bourns |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |