Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers PV37Y103C01B00

Description
Win Source Part Number: 1339173-PV37Y103C01B 00 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: PV37 Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm) Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PV37Y Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339173-PV37Y103C01B 00 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: PV37 Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm) Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PV37Y Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1339173-PV37Y103C01B00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1339173-PV37Y103C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1339173-PV37Y103C01B00
Win Source Part Number: 1339173-PV37Y103C01B 00 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: PV37 Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm) Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: PV37Y Product Status: Obsolete

Win Source Part Number: 1339173-PV37Y103C01B00
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: PV37
Termination Style: PC Pins
Package: Bulk
Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm)
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: PV37Y
Product Status: Obsolete

Buy Now Datasheet
Trimmer Potentiometers - 490-3008-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-3008-ND
Trimmer Potentiometers 490-3008-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1339173-PV37Y103C01B00 490-3008-ND
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0026 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 2780307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Potentiometer Type Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details