TRIMMER 1K OHM 0.25W PC PIN SIDE Product overview: PV37X102C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37X102C01B00 can be used for catalog matching and distributor lookup.
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER-1/4in SQ MT CERMET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-PV37X102C01B00 | 490-2988-ND | 13AC5715 |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer-1/4In Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 1000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS |