Bourns, Inc. Development Boards, Kits, Programmers - Programming Adapters, Sockets PV37W502C01B00

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Power (Watts): 4W Tolerance: ±20% Temperature Coefficient: X7R Number of Turns: 15 Adjustment Type: Adjustable
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Power (Watts): 4W Tolerance: ±20% Temperature Coefficient: X7R Number of Turns: 15 Adjustment Type: Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Programming Adapters, Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Power (Watts): 4W Tolerance: ±20% Temperature Coefficient: X7R Number of Turns: 15 Adjustment Type: Adjustable

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Power (Watts): 4W
Tolerance: ±20%
Temperature Coefficient: X7R
Number of Turns: 15
Adjustment Type: Adjustable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Programming Adapters, Sockets
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2576753 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Communications/Networking; SPI Communication
Manufacturer Adapter; Other
View Details
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Evaluation Boards - 448-CY3280-BSM-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers