Bourns, Inc. Trimmer Potentiometers PV37W502C01B00

Description
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 490-2983-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2983-ND
Trimmer Potentiometers 490-2983-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692243P
Trimmer Potentiometers 7692243P
Sealed MultiTurn Trimmer ,5K-Top adj

Sealed MultiTurn Trimmer ,5K-Top adj

Supplier's Site
Trimmer Potentiometers - 7692243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692243
Trimmer Potentiometers 7692243
Sealed MultiTurn Trimmer ,5K-Top adj

Sealed MultiTurn Trimmer ,5K-Top adj

Supplier's Site
Trimmer Potentiometers - 1675332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675332
Trimmer Potentiometers 1675332
Sealed MultiTurn Trimmer ,5K-Top adj

Sealed MultiTurn Trimmer ,5K-Top adj

Supplier's Site
0.25W Trimmer Potentiometer - 80-PV37W502C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PV37W502C01B00
0.25W Trimmer Potentiometer 80-PV37W502C01B00
TRIMMER 5K OHM 0.25W PC PIN TOP Product overview: PV37W502C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W502C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W PC PIN TOP Product overview: PV37W502C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W502C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 5K, 0.25W, Multi Turn, Th; Trimpot Type Bourns - 13AC5710 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
13AC5710
Trimmer, 5K, 0.25W, Multi Turn, Th; Trimpot Type Bourns 13AC5710
TRIMMER, 5K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

TRIMMER, 5K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 490-2983-ND 7692243P 7692243 80-PV37W502C01B00 13AC5710
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer, 5K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details