Bourns, Inc. Trimmer Potentiometers PV37W202C01B00

Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 490-2975-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2975-ND
Trimmer Potentiometers 490-2975-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PV37W202C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PV37W202C01B00
0.25W Trimmer Potentiometer 80-PV37W202C01B00
TRIMMER 2K OHM 0.25W PC PIN TOP Product overview: PV37W202C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W202C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W PC PIN TOP Product overview: PV37W202C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W202C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7692237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692237P
Trimmer Potentiometers 7692237P
Sealed MultiTurn Trimmer ,2K-Top adj

Sealed MultiTurn Trimmer ,2K-Top adj

Supplier's Site
Trimmer Potentiometers - 7692237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692237
Trimmer Potentiometers 7692237
Sealed MultiTurn Trimmer ,2K-Top adj

Sealed MultiTurn Trimmer ,2K-Top adj

Supplier's Site
Trimmer Potentiometers - 1675331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675331
Trimmer Potentiometers 1675331
Sealed MultiTurn Trimmer ,2K-Top adj

Sealed MultiTurn Trimmer ,2K-Top adj

Supplier's Site
Trimmer, 2K, 0.25W, Multi Turn, Th; Trimpot Type Bourns - 13AC5702 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
13AC5702
Trimmer, 2K, 0.25W, Multi Turn, Th; Trimpot Type Bourns 13AC5702
TRIMMER, 2K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

TRIMMER, 2K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 490-2975-ND 80-PV37W202C01B00 7692237P 7692237 13AC5702
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, 2K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data