Bourns, Inc. Trimmer Potentiometers PV37W103C01B00

Description
Sealed MultiTurn Trimmer ,10K-Top adj
Request a Quote Datasheet
Description
Sealed MultiTurn Trimmer ,10K-Top adj
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7692221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692221
Trimmer Potentiometers 7692221
Sealed MultiTurn Trimmer ,10K-Top adj

Sealed MultiTurn Trimmer ,10K-Top adj

Supplier's Site
Trimmer Potentiometers - 7692221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692221P
Trimmer Potentiometers 7692221P
Sealed MultiTurn Trimmer ,10K-Top adj

Sealed MultiTurn Trimmer ,10K-Top adj

Supplier's Site
Trimmer Potentiometers - 490-2970-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2970-ND
Trimmer Potentiometers 490-2970-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns - 13AC5697 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
13AC5697
Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns 13AC5697
TRIMMER, 10K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - PV37W103C01B00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PV37W103C01B00
Trimmer Potentiometers PV37W103C01B00
TRIMMER 10K OHM 0.25W PC PIN TOP

TRIMMER 10K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PV37W103C01B00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PV37W103C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers PV37W103C01B00
TRIMMER 10K OHM 0.25W PC PIN TOP

TRIMMER 10K OHM 0.25W PC PIN TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7692221 7692221P 490-2970-ND 13AC5697 PV37W103C01B00 PV37W103C01B00
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 10K, 0.25W, Multi Turn, Th; Trimpot Type Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole
Configuration Multiturn Multiturn Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details