Bourns, Inc. Trimmer Potentiometers PV37W102C01B00

Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 490-2969-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2969-ND
Trimmer Potentiometers 490-2969-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-PV37W102C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-PV37W102C01B00
0.25W Trimmer Potentiometer 80-PV37W102C01B00
TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: PV37W102C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W102C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: PV37W102C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV37W102C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7692227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692227
Trimmer Potentiometers 7692227
Sealed MultiTurn Trimmer ,1K-Top adj

Sealed MultiTurn Trimmer ,1K-Top adj

Supplier's Site
Trimmer Potentiometers - 7692227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692227P
Trimmer Potentiometers 7692227P
Sealed MultiTurn Trimmer ,1K-Top adj

Sealed MultiTurn Trimmer ,1K-Top adj

Supplier's Site
Trimmer Potentiometers - 1675329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675329
Trimmer Potentiometers 1675329
Sealed MultiTurn Trimmer ,1K-Top adj

Sealed MultiTurn Trimmer ,1K-Top adj

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325928-PV37W102C01B00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325928-PV37W102C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325928-PV37W102C01B00
Manufacturer: Bourns Inc. Win Source Part Number: 1325928-PV37W102C01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: Q8303581,490-2969 Base Product Number: PV37W RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325928-PV37W102C01B00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.252" x 0.157" Face (6.40mm x 4.00mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: Q8303581,490-2969
Base Product Number: PV37W
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer, 1K, 0.25W, Multi Turn, Th; Trimpot Type Bourns - 13AC5696 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 0.25W, Multi Turn, Th; Trimpot Type Bourns
13AC5696
Trimmer, 1K, 0.25W, Multi Turn, Th; Trimpot Type Bourns 13AC5696
TRIMMER, 1K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

TRIMMER, 1K, 0.25W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:PV37 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K, 0.25W, Multi Turn, Th Rohs Compliant Bourns - 48AK5684 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 0.25W, Multi Turn, Th Rohs Compliant Bourns
48AK5684
Trimmer, 1K, 0.25W, Multi Turn, Th Rohs Compliant Bourns 48AK5684
TRIMMER, 1K, 0.25W, MULTI TURN, TH ROHS COMPLIANT: YES

TRIMMER, 1K, 0.25W, MULTI TURN, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 490-2969-ND 80-PV37W102C01B00 7692227 7692227P 1325928-PV37W102C01B00 13AC5696 48AK5684
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 1K, 0.25W, Multi Turn, Th; Trimpot Type Bourns Trimmer, 1K, 0.25W, Multi Turn, Th Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers