Bourns, Inc. Trimmer Potentiometers PV36Y502C01B00

Description
Bourns PV36Y502C01B00
Request a Quote Datasheet
Description
Bourns PV36Y502C01B00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 445950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445950
Trimmer Potentiometers 445950
Bourns PV36Y502C01B00

Bourns PV36Y502C01B00

Supplier's Site
Trimmer Potentiometers - 118-PV36Y502C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36Y502C01B00-ND
Trimmer Potentiometers 118-PV36Y502C01B00-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - PV36Y502C01B00
1090744-PV36Y502C01B00
Trimmer Potentiometers - PV36Y502C01B00 1090744-PV36Y502C01B00
Manufacturer: Bourns Inc. Win Source Part Number: 1090744-PV36Y502C01B 00 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 5k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.378" x 0.197" Face x 0.394" H (9.60mm x 5.00mm x 10.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1090744-PV36Y502C01B00
Packaging: Bulk
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 5k
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.378" x 0.197" Face x 0.394" H (9.60mm x 5.00mm x 10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-PV36Y502C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV36Y502C01B00
0.5W Trimmer Potentiometer 80-PV36Y502C01B00
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: PV36Y502C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36Y502C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: PV36Y502C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36Y502C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 5K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5672 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5672
Trimmer, 5K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5672
TRIMMER, 5K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 5K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 5K, 0.5W, Multi Turn, Th Rohs Compliant Bourns - 48AK5683 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 0.5W, Multi Turn, Th Rohs Compliant Bourns
48AK5683
Trimmer, 5K, 0.5W, Multi Turn, Th Rohs Compliant Bourns 48AK5683
TRIMMER, 5K, 0.5W, MULTI TURN, TH ROHS COMPLIANT: YES

TRIMMER, 5K, 0.5W, MULTI TURN, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 445950 118-PV36Y502C01B00-ND 1090744-PV36Y502C01B00 80-PV36Y502C01B00 13AC5672 48AK5683
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - PV36Y502C01B00 0.5W Trimmer Potentiometer Trimmer, 5K, 0.5W, Multi Turn, Th; Trimpot Type Bourns Trimmer, 5K, 0.5W, Multi Turn, Th Rohs Compliant Bourns
Configuration Multiturn Single Resistor Single Resistor
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details