250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER - 3/8in SQ MT CERMET
TRIMMER 250K OHM 0.5W PC PIN TOP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-PV36Y254C01B00-ND | 13AC5669 | PV36Y254C01B00 |
| Product Name | Trimmer Potentiometers | Trimmer 3/8In Sq Mt Cermet Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |