20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER, 20K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 445948 | 118-PV36Y203C01B00-ND | 13AC5665 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 20K, 0.5W, Multi Turn, Th; Trimpot Type Bourns |
| Configuration | Multiturn | Single Resistor | |
| Resistance Range | 20000 ohms | ||
| Standards and Certifications | RoHS | RoHS | |
| Technology / Construction | Cermet | Cermet |