Bourns, Inc. Trimmer Potentiometers PV36Y104C01B00

Description
Bourns PV36Y104C01B00
Request a Quote
Description
Bourns PV36Y104C01B00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1215338-PV36Y104C01B00 is a trimmer potentiometer from the PV36 series, designed for precise adjustments in electronic circuits. It features a total resistance of 100 kOhms with a tolerance of ±10%, making it suitable for applications requiring fine tuning. The device operates at a power rating of 0.5W at 70 °C and has a temperature coefficient of ±100 ppm/°C, ensuring stable performance across a wide temperature range of -55 to +125 °C. This potentiometer is a multiturn type with 25 effective rotation turns, allowing for accurate adjustments. It is constructed with cermet resistive material and is available with a top adjustment style. The component is lead-sealed, which enhances its durability and reliability in various environments. The dimensions of the potentiometer are 9.60mm x 5.00mm, and it is designed for through-hole mounting on PC boards. The product is RoHS compliant, aligning with environmental standards. Engineers looking for a reliable and precise trimmer potentiometer for their projects may find this component suitable for their needs.

Datasheet Summary
Powered by GS/AI

The 1215338-PV36Y104C01B00 is a trimmer potentiometer from the PV36 series, designed for precise adjustments in electronic circuits. It features a total resistance of 100 kOhms with a tolerance of ±10%, making it suitable for applications requiring fine tuning. The device operates at a power rating of 0.5W at 70 °C and has a temperature coefficient of ±100 ppm/°C, ensuring stable performance across a wide temperature range of -55 to +125 °C. This potentiometer is a multiturn type with 25 effective rotation turns, allowing for accurate adjustments. It is constructed with cermet resistive material and is available with a top adjustment style. The component is lead-sealed, which enhances its durability and reliability in various environments. The dimensions of the potentiometer are 9.60mm x 5.00mm, and it is designed for through-hole mounting on PC boards. The product is RoHS compliant, aligning with environmental standards. Engineers looking for a reliable and precise trimmer potentiometer for their projects may find this component suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 445947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445947
Trimmer Potentiometers 445947
Bourns PV36Y104C01B00

Bourns PV36Y104C01B00

Supplier's Site
0.5W Trimmer Potentiometer - 80-PV36Y104C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV36Y104C01B00
0.5W Trimmer Potentiometer 80-PV36Y104C01B00
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: PV36Y104C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36Y104C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: PV36Y104C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36Y104C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-PV36Y104C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36Y104C01B00-ND
Trimmer Potentiometers 118-PV36Y104C01B00-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1215338-PV36Y104C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1215338-PV36Y104C01B00
Win Source Part Number: 1215338-PV36Y104C01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PV36 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.378" x 0.197" Face (9.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2914 Base Product Number: PV36Y

Win Source Part Number: 1215338-PV36Y104C01B00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PV36
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.378" x 0.197" Face (9.60mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 490-2914
Base Product Number: PV36Y

Buy Now Datasheet
Trimmer 3/8In Sq Mt Cermet Bourns - 13AC5660 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq Mt Cermet Bourns
13AC5660
Trimmer 3/8In Sq Mt Cermet Bourns 13AC5660
TRIMMER - 3/8in SQ MT CERMET

TRIMMER - 3/8in SQ MT CERMET

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 445947 80-PV36Y104C01B00 118-PV36Y104C01B00-ND 1215338-PV36Y104C01B00 13AC5660
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer 3/8In Sq Mt Cermet Bourns
Configuration Multiturn Single Resistor
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details