TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: PV36X504C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36X504C01B00 can be used for catalog matching and distributor lookup.
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER 500KOHM 0.5W PC PIN SIDE
TRIMMER - 3/8in SQ MT CERMET
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-PV36X504C01B00 | 118-PV36X504C01B00-ND | PV36X504C01B00 | 13AC5655 |
| Product Name | 500KOHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer 3/8In Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 500000 ohms | 500000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS |