Bourns, Inc. Trimmer Potentiometers PV36X203C01B00

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36X203C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36X203C01B00-ND
Trimmer Potentiometers 118-PV36X203C01B00-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445943
Trimmer Potentiometers 445943
Bourns PV36X203C01B00

Bourns PV36X203C01B00

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1011244-PV36X203C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1011244-PV36X203C01B00
Win Source Part Number: 1011244-PV36X203C01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PV36 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2900 Base Product Number: PV36X

Win Source Part Number: 1011244-PV36X203C01B00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PV36
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 490-2900
Base Product Number: PV36X

Buy Now Datasheet
Trimmer 3/8In Sq Mt Cermet Bourns - 13AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq Mt Cermet Bourns
13AC5646
Trimmer 3/8In Sq Mt Cermet Bourns 13AC5646
TRIMMER - 3/8in SQ MT CERMET

TRIMMER - 3/8in SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36X203C01B00-ND 445943 1011244-PV36X203C01B00 13AC5646
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer 3/8In Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details