Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers PV36X104C01B00

Description
Win Source Part Number: 1152428-PV36X104C01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PV36 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2895 Base Product Number: PV36X
Request a Quote Datasheet
Description
Win Source Part Number: 1152428-PV36X104C01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PV36 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2895 Base Product Number: PV36X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1152428-PV36X104C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1152428-PV36X104C01B00
Win Source Part Number: 1152428-PV36X104C01B 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PV36 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2895 Base Product Number: PV36X

Win Source Part Number: 1152428-PV36X104C01B00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PV36
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 490-2895
Base Product Number: PV36X

Buy Now Datasheet
Trimmer Potentiometers - 445941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445941
Trimmer Potentiometers 445941
Bourns PV36X104C01B00

Bourns PV36X104C01B00

Supplier's Site
100KOHM 0.5W Trimmer Potentiometer - 80-PV36X104C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.5W Trimmer Potentiometer
80-PV36X104C01B00
100KOHM 0.5W Trimmer Potentiometer 80-PV36X104C01B00
TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: PV36X104C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36X104C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: PV36X104C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36X104C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-PV36X104C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36X104C01B00-ND
Trimmer Potentiometers 118-PV36X104C01B00-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 100K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5641 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5641
Trimmer, 100K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5641
TRIMMER, 100K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 100K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1152428-PV36X104C01B00 445941 80-PV36X104C01B00 118-PV36X104C01B00-ND 13AC5641
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 100KOHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 100K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers