Bourns, Inc. Trimmer Potentiometers PV36X103C01B00

Description
Lead Sealed MultiTurn Trimmer Pot,10K-X
Request a Quote Datasheet
Description
Lead Sealed MultiTurn Trimmer Pot,10K-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1675328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675328
Trimmer Potentiometers 1675328
Lead Sealed MultiTurn Trimmer Pot,10K-X

Lead Sealed MultiTurn Trimmer Pot,10K-X

Supplier's Site
Trimmer Potentiometers - 118-PV36X103C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36X103C01B00-ND
Trimmer Potentiometers 118-PV36X103C01B00-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-PV36X103C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV36X103C01B00
0.5W Trimmer Potentiometer 80-PV36X103C01B00
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: PV36X103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36X103C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: PV36X103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36X103C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 10K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5640 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5640
Trimmer, 10K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5640
TRIMMER, 10K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 10K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1675328 118-PV36X103C01B00-ND 80-PV36X103C01B00 13AC5640
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer, 10K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Configuration Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data