Bourns, Inc. Trimmer Potentiometers PV36X102C01B00

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36X102C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36X102C01B00-ND
Trimmer Potentiometers 118-PV36X102C01B00-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692192P
Trimmer Potentiometers 7692192P
Lead Sealed MultiTurn Trimmer Pot,1K-X

Lead Sealed MultiTurn Trimmer Pot,1K-X

Supplier's Site
Trimmer Potentiometers - 7692192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692192
Trimmer Potentiometers 7692192
Lead Sealed MultiTurn Trimmer Pot,1K-X

Lead Sealed MultiTurn Trimmer Pot,1K-X

Supplier's Site
Trimmer Potentiometers - 1675326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675326
Trimmer Potentiometers 1675326
Lead Sealed MultiTurn Trimmer Pot,1K-X

Lead Sealed MultiTurn Trimmer Pot,1K-X

Supplier's Site
Trimmer, 1K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5639 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5639
Trimmer, 1K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5639
TRIMMER, 1K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 1K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36X102C01B00-ND 7692192P 7692192 13AC5639
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 1K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details