500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: PV36W504C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W504C01B00 can be used for catalog matching and distributor lookup.
TRIMMER, 500K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes
TRIMMER 500K OHM 0.5W PC PIN TOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7692198 | 7692198P | 118-PV36W504C01B00-ND | 80-PV36W504C01B00 | 13AC5636 | PV36W504C01B00 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer, 500K, 0.5W, Multi Turn, Th; Trimpot Type Bourns | Trimmer Potentiometers |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | ThroughHole; Through Hole | ||
| Configuration | Multiturn | Multiturn | Single Resistor | Multiturn | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 500000 ohms | 500000 ohms | 500000 ohms |