Bourns, Inc. 0.5W Trimmer Potentiometer PV36W503C01B00

Description
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: PV36W503C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W503C01B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: PV36W503C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W503C01B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-PV36W503C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV36W503C01B00
0.5W Trimmer Potentiometer 80-PV36W503C01B00
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: PV36W503C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W503C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: PV36W503C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W503C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-PV36W503C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W503C01B00-ND
Trimmer Potentiometers 118-PV36W503C01B00-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
992853-PV36W503C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers 992853-PV36W503C01B00
Win Source Part Number: 992853-PV36W503C01B0 0 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PV36 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.378" x 0.197" Face (9.60mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 490-2889 Base Product Number: PV36W

Win Source Part Number: 992853-PV36W503C01B00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PV36
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.378" x 0.197" Face (9.60mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 490-2889
Base Product Number: PV36W

Buy Now Datasheet
Trimmer Potentiometers - 7692195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692195P
Trimmer Potentiometers 7692195P
Lead Sealed MultiTurn Trimmer Pot,50K-W

Lead Sealed MultiTurn Trimmer Pot,50K-W

Supplier's Site
Trimmer Potentiometers - 7692195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692195
Trimmer Potentiometers 7692195
Lead Sealed MultiTurn Trimmer Pot,50K-W

Lead Sealed MultiTurn Trimmer Pot,50K-W

Supplier's Site
Trimmer, 50K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5635 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5635
Trimmer, 50K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5635
TRIMMER, 50K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 50K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - PV36W503C01B00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PV36W503C01B00
Trimmer Potentiometers PV36W503C01B00
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-PV36W503C01B00 118-PV36W503C01B00-ND 992853-PV36W503C01B00 7692195P 7692195 13AC5635 PV36W503C01B00
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 50K, 0.5W, Multi Turn, Th; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data