Bourns, Inc. Trimmer Potentiometers PV36W501C01B00

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36W501C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W501C01B00-ND
Trimmer Potentiometers 118-PV36W501C01B00-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692182P
Trimmer Potentiometers 7692182P
Lead Sealed MultiTurn Trimmer Pot,500R-W

Lead Sealed MultiTurn Trimmer Pot,500R-W

Supplier's Site
Trimmer Potentiometers - 7692182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692182
Trimmer Potentiometers 7692182
Lead Sealed MultiTurn Trimmer Pot,500R-W

Lead Sealed MultiTurn Trimmer Pot,500R-W

Supplier's Site
Trimmer Potentiometers - 1675322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675322
Trimmer Potentiometers 1675322
Lead Sealed MultiTurn Trimmer Pot,500R-W

Lead Sealed MultiTurn Trimmer Pot,500R-W

Supplier's Site
500 OHM 0.5W Trimmer Potentiometer - 80-PV36W501C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-PV36W501C01B00
500 OHM 0.5W Trimmer Potentiometer 80-PV36W501C01B00
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: PV36W501C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W501C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: PV36W501C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W501C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 500R, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5633 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5633
Trimmer, 500R, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5633
TRIMMER, 500R, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 500R, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36W501C01B00-ND 7692182P 7692182 80-PV36W501C01B00 13AC5633
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer, 500R, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers