50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER 50 OHM 0.5W PC PIN TOP Product overview: PV36W500C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W500C01B00 can be used for catalog matching and distributor lookup.
TRIMMER - 3/8in SQ MT CERMET RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-PV36W500C01B00-ND | 80-PV36W500C01B00 | 13AC5632 |
| Product Name | Trimmer Potentiometers | 50 OHM 0.5W Trimmer Potentiometer | Trimmer 3/8In Sq Mt Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 50 ohms | 50 ohms |