Bourns, Inc. Trimmer Potentiometers PV36W204C01B00

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36W204C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W204C01B00-ND
Trimmer Potentiometers 118-PV36W204C01B00-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692189
Trimmer Potentiometers 7692189
Lead Sealed MultiTurn Trimmer Pot,200K-W

Lead Sealed MultiTurn Trimmer Pot,200K-W

Supplier's Site
Trimmer Potentiometers - 7692189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692189P
Trimmer Potentiometers 7692189P
Lead Sealed MultiTurn Trimmer Pot,200K-W

Lead Sealed MultiTurn Trimmer Pot,200K-W

Supplier's Site
Trimmer Potentiometers - 1675325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675325
Trimmer Potentiometers 1675325
Lead Sealed MultiTurn Trimmer Pot,200K-W

Lead Sealed MultiTurn Trimmer Pot,200K-W

Supplier's Site
0.5W Trimmer Potentiometer - 80-PV36W204C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-PV36W204C01B00
0.5W Trimmer Potentiometer 80-PV36W204C01B00
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: PV36W204C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W204C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: PV36W204C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W204C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - PV36W204C01B00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PV36W204C01B00
Trimmer Potentiometers PV36W204C01B00
TRIMMER 200K OHM 0.5W PC PIN TOP

TRIMMER 200K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer, 200K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5628 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5628
Trimmer, 200K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5628
TRIMMER, 200K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 200K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36W204C01B00-ND 7692189 7692189P 80-PV36W204C01B00 PV36W204C01B00 13AC5628
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 200K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details