Bourns, Inc. Trimmer Potentiometers PV36W202C01B00

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36W202C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W202C01B00-ND
Trimmer Potentiometers 118-PV36W202C01B00-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692176
Trimmer Potentiometers 7692176
Bourns PV36W202C01B00

Bourns PV36W202C01B00

Supplier's Site
Trimmer Potentiometers - 1675321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675321
Trimmer Potentiometers 1675321
Bourns PV36W202C01B00

Bourns PV36W202C01B00

Supplier's Site
Trimmer, 2K, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5626 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5626
Trimmer, 2K, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5626
TRIMMER, 2K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 2K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - PV36W202C01B00 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PV36W202C01B00
Trimmer Potentiometers PV36W202C01B00
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PV36W202C01B00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PV36W202C01B00
Potentiometers, Variable Resistors - Trimmer Potentiometers PV36W202C01B00
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36W202C01B00-ND 7692176 13AC5626 PV36W202C01B00 PV36W202C01B00
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, 2K, 0.5W, Multi Turn, Th; Trimpot Type Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers