Bourns, Inc. Trimmer Potentiometers PV36W201C01B00

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36W201C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W201C01B00-ND
Trimmer Potentiometers 118-PV36W201C01B00-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692173
Trimmer Potentiometers 7692173
Bourns PV36W201C01B00

Bourns PV36W201C01B00

Supplier's Site
Trimmer Potentiometers - 7692173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692173P
Trimmer Potentiometers 7692173P
Bourns PV36W201C01B00

Bourns PV36W201C01B00

Supplier's Site
Trimmer Potentiometers - 1675320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675320
Trimmer Potentiometers 1675320
Bourns PV36W201C01B00

Bourns PV36W201C01B00

Supplier's Site
200 OHM 0.5W Trimmer Potentiometer - 80-PV36W201C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-PV36W201C01B00
200 OHM 0.5W Trimmer Potentiometer 80-PV36W201C01B00
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: PV36W201C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W201C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: PV36W201C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W201C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 200R, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5625 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200R, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5625
Trimmer, 200R, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5625
TRIMMER, 200R, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 200R, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36W201C01B00-ND 7692173 7692173P 80-PV36W201C01B00 13AC5625
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200 OHM 0.5W Trimmer Potentiometer Trimmer, 200R, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details