Bourns, Inc. Trimmer Potentiometers PV36W105C01B00

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-PV36W105C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W105C01B00-ND
Trimmer Potentiometers 118-PV36W105C01B00-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692164
Trimmer Potentiometers 7692164
Bourns PV36W105C01B00

Bourns PV36W105C01B00

Supplier's Site
Trimmer Potentiometers - 7692164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692164P
Trimmer Potentiometers 7692164P
Bourns PV36W105C01B00

Bourns PV36W105C01B00

Supplier's Site
Trimmer Potentiometers - 1675317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675317
Trimmer Potentiometers 1675317
Bourns PV36W105C01B00

Bourns PV36W105C01B00

Supplier's Site
Trimmer, 1M, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5623 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5623
Trimmer, 1M, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5623
TRIMMER, 1M, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 1M, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PV36W105C01B00-ND 7692164 7692164P 13AC5623
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 1M, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Adjustable Resistors - 2274848 - RS Components, Ltd.
Specs
Mounting / Packaging Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details