Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) PV36W103C01B00

Description
Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: X7R Number of Turns: 15 Adjustment Type: Adjustable
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: X7R Number of Turns: 15 Adjustment Type: Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
Circuit Protection - Gas Discharge Tube Arresters (GDT)
Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Power (Watts): 30 W Tolerance: ±20% Temperature Coefficient: X7R Number of Turns: 15 Adjustment Type: Adjustable

Manufacturer: AMIS
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Power (Watts): 30 W
Tolerance: ±20%
Temperature Coefficient: X7R
Number of Turns: 15
Adjustment Type: Adjustable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details
Gas Discharge Tube Arresters (GDT) - GTCR37-201M-R10-FS-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details