TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: PV36W103C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W103C01B00 can be used for catalog matching and distributor lookup.
Lead Sealed MultiTurn Trimmer Pot,10K-W
Lead Sealed MultiTurn Trimmer Pot,10K-W
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER, 10K, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes
TRIMMER, 10K, 0.5W, MULTI TURN, TH
TRIMMER 10K OHM 0.5W PC PIN TOP
TRIMMER 10K OHM 0.5W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-PV36W103C01B00 | 7692167P | 7692167 | 118-PV36W103C01B00-ND | 11AC2454 | 51AK9236 | PV36W103C01B00 | PV36W103C01B00 |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 10K, 0.5W, Multi Turn, Th; Trimpot Type Bourns | Trimmer, 10K, 0.5W, Multi Turn, Th Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Configuration | Multiturn | Multiturn | Single Resistor | Single Resistor | Multiturn |