Bourns, Inc. 10 OHM 0.5W Trimmer Potentiometer PV36W100C01B00

Description
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: PV36W100C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W100C01B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: PV36W100C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W100C01B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.5W Trimmer Potentiometer - 80-PV36W100C01B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.5W Trimmer Potentiometer
80-PV36W100C01B00
10 OHM 0.5W Trimmer Potentiometer 80-PV36W100C01B00
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: PV36W100C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W100C01B00 can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: PV36W100C01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV36W100C01B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-PV36W100C01B00-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-PV36W100C01B00-ND
Trimmer Potentiometers 118-PV36W100C01B00-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7692151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7692151
Trimmer Potentiometers 7692151
Lead Sealed MultiTurn Trimmer Pot,10R-W

Lead Sealed MultiTurn Trimmer Pot,10R-W

Supplier's Site
Trimmer, 10R, 0.5W, Multi Turn, Th; Trimpot Type Bourns - 13AC5619 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10R, 0.5W, Multi Turn, Th; Trimpot Type Bourns
13AC5619
Trimmer, 10R, 0.5W, Multi Turn, Th; Trimpot Type Bourns 13AC5619
TRIMMER, 10R, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

TRIMMER, 10R, 0.5W, MULTI TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:PV36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-PV36W100C01B00 118-PV36W100C01B00-ND 7692151 13AC5619
Product Name 10 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, 10R, 0.5W, Multi Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10 ohms 10 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details