20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: PV32H203A01B00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PV32H203A01B00 can be used for catalog matching and distributor lookup.
TRIMMER - 1/4in RD ST CERMET
TRIMMER 20K OHM 0.5W PC PIN TOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | PV32H203A01B00-ND | 80-PV32H203A01B00 | 13AC5512 | PV32H203A01B00 |
| Product Name | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer 1/4In Rd St Cermet Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 20 +/- % | 20 +/- % |